location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Broch Ij Matte A 180g 50sh FSC Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Broch Ij Matte A 180g 50sh FSC Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WN01A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424799541 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 19:10:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Broch Ij Matte A 180g 50sh FSC Paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - 216x279 mm
  • - 180 g/m²
  • - Finish type: Matt
  • - 50 sheets
  • - White
More>>>
Features
Recommended usage *
Inkjet printing
Paper size *
216x279 mm
Finish type *
Matt
Sheets per pack *
50 sheets
Coloured paper *
No
Product colour
White
Media weight *
180 g/m²
Paper coating type
CFB (Front and back coated)
Printing material shelf life
1 year(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
59 - 81 °F
Weight & dimensions
Package weight
680 g
Technical details
Master (outer) case gross weight (imperial)
17,5 kg (38.5 lbs)
Logistics data
Number of cartons per pallet layer
150 pc(s)
Pallet weight
346,03 g
Number of cartons per pallet
18 pc(s)
Number of layers per pallet
3 pc(s)
Master (outer) case weight
17,47 g
Quantity per master (outer) case
25 pc(s)
Other features
Quantity per pallet
450 pc(s)
Country of origin
Germany
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1089,7 mm (40 x 48 x 42.9")
Pallet weight (imperial)
346 kg (762.9 lbs)
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)