location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Laser Matte FSC Paper 200 gsm-150 sht/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Laser Matte FSC Paper 200 gsm-150 sht/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WN05A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424799589 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 06:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Professional Laser Matte FSC Paper 200 gsm-150 sht/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - Letter (215.9x279.4 mm)
  • - 200 g/m²
  • - Finish type: Matt
  • - 150 sheets
  • - White
More>>>
Features
Recommended usage *
Laser printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
150 sheets
Product colour
White
Media weight *
200 g/m²
HP segment
Home
Operational conditions
Storage temperature (T-T)
18 - 30 °C
Storage relative humidity (H-H)
35 - 55%
Weight & dimensions
Width
215,9 mm
Depth
279,4 mm
Height
29,5 mm
Package width
215,9 mm
Package depth
279,4 mm
Package height
29,5 mm
Package weight
1,83 kg
Technical details
Master (outer) case gross weight (imperial)
9,53 kg (21 lbs)
Logistics data
Number of cartons per pallet layer
16 pc(s)
Pallet weight
793,64 g
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
5 pc(s)
Master (outer) case weight
9,53 g
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
400 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1137,67 mm
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1137,7 mm (40 x 48 x 44.8")
Pallet weight (imperial)
793,6 kg (1749.7 lbs)
Quantity per pack
1 pc(s)
Country Distributor
United States 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)