More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY x360 Refurbished 15-ee1026AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z201PAR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786036958

Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
13 Jun 2025 06:35:24
The date of the most recent change of this product data-sheet in Icecat.
The power to bring your creations to life
With the powerful AMD Ryzen™ processor[1], AMD Radeon™ graphics, long battery life, ample SSD storage and HP Command Center, your creative possibilities are endless.
Thoughtfully designed
The vivid FHD micro-edge display[2] ensures colors are vibrant and accurate. The 360 degree hinge adapts so you can capture every intricate sketch with precision.
Privacy for your peace of mind
Keep it confidential with an unhackable camera shutter and dedicated microphone mute button.
Design
Product type
*
Hybrid (2-in-1)
Market positioning
Premium
Refurbished

Original brand name
HP
Graphics
On-board graphics card
*

Audio
Audio system
B&O PLAY
Built-in speaker(s)

Number of built-in speakers
3
Speakers manufacturer
Bang & Olufsen
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity
*
1
HDMI version
2.0
USB Type-C DisplayPort Alternate Mode

USB Sleep-and-Charge

USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
AMD SoC
Electronic compass

Accelerometer

Gyroscope

Temperature sensor

Keyboard
Numeric keypad
*

Software
Operating system installed
*
Windows 11 Home
Brand-specific features
HP Audio Boost

HP segment
Home
Battery
Fast charging

Fast charging time (50%)
30 min
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port
*

USB Power Delivery

Security
Fingerprint reader

Trusted Platform Module (TPM)

Password protection

Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance

Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
358 mm
Depth
230 mm
Height
18,9 mm
Weight
*
2 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2,86 kg
Packaging content
Stylus pen

Other features
Number of speakers
3
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.