location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2ksht Dept HCPaperTray/Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2ksht Dept HCPaperTray/Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GW57A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337713468 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 09:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 2ksht Dept HCPaperTray/Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 2000 sheets
  • - Brand compatibility: HP
More>>>
Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
Color LaserJet Managed MFP E877dn 5QK03A, Color LaserJet Managed Flow MFP E877z 5QK08A, Color LaserJet Managed MFP E877 Core Printer 5QK20A, Color LaserJet Managed MFP E87740dn 3SJ19A, Color LaserJet Managed MFP E87750dn 3SJ20A, Color LaserJet Managed MFP E87760dn 3SJ21A, Color LaserJet Managed MFP E87770dn 3SJ22A, Color LaserJet Managed Flow MFP E87740z 3SJ35A, Color LaserJet Managed Flow MFP E87750z 3SJ36A, Color LaserJet Managed Flow MFP E87760z 3SJ37A, Color LaserJet Managed Flow MFP E87770z 3SJ38A, LaserJet Managed MFP E826dn 5QK09A, LaserJet Managed Flow MFP E826z 5QK13A, LaserJet Managed MFP E826 Core Printer 5QK21A, LaserJet Managed MFP E82650dn 3SJ07A, LaserJet Managed MFP E82660dn 3SJ08A, LaserJet Managed MFP E82670dn 3SJ09A, LaserJet Managed Flow MFP E82650z 3SJ28A, LaserJet Managed Flow MFP E82660z 3SJ29A, LaserJet Managed Flow MFP E82670z 3SJ30A
Maximum capacity
2000 sheets
Country of origin
China
Features
HP segment
Business, Enterprise
Weight & dimensions
Weight
28,8 kg
Packaging data
Package width
727 mm
Package depth
396 mm
Package height
828 mm
Package weight
34,5 kg
Technical details
Number of cartons per pallet layer
3 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 739 x 1658 mm
Quantity per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198,9 x 739,1 x 1658,6 mm (47.2 x 29.1 x 65.3")
Pallet weight (imperial)
207,1 kg (456.6 lbs)
Number of layers per pallet
2 pc(s)
Pallet weight
207,12 g
Country Distributor
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)