location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise X654dn Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise X654dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QQ00A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068676704 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 07:43:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Enterprise X654dn Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 52 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - CGD Built-in display
  • - Maximum duty cycle: 180000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
More>>>
Customizable and scalable solutions

Expand device functionality and performance with upgradeable options through any point while in contract.
Get the functionality you need with input options to help optimize your device to meet your business needs and your budget.
Choose storage options to handle data and documents stored on the device.

Fast and seamless digitization

Customize your print experience with cloud-connected HP Workpath apps. Access personalized content and integrate paper and digital workflows.[1]
Give your team the tools to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions, and card reader support.
Make color management simple with HP Custom Color Manager. Match color output of any document-device combination by simply pulling color profiles from the cloud. Get high-quality color profiles without the hassle of expensive color matching systems .[9]
Targeted fusing technology[2] requires less energy and helps to reduce cooling requirements allowing for larger, faster color print jobs.

Everything you expect from an office printer

Advanced workflow solutions makes this fully featured A4 printer the best choice for all your workgroup needs.
Get everything done with fast print speeds up to 65 PPM. [3]
Maintain productivity and stay up to date on the latest features across your fleet with upgradeable HP FutureSmart firmware[4]
Get maximum productivity and increased print performance with HP’s fast dual-core processor for printing at fast speeds.
Take control of your printing environment with HP Web Jetadmin[5] to help manage your fleet and build consistent print experiences.

Always on guard with HP Wolf Security

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear.
Memory ShieldTM and expanded run-time intrusion detection protects memory and other applications. Common Criteria certified[7] to continually monitor memory activity, detect and stop zero-day attacks in real time [known/unknown] and self-heal.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
52 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Warm-up time
120 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7,4 s
Secure printing
Yes
Features
Maximum duty cycle *
180000 pages per month
Recommended duty cycle
3000 - 24000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Introduction year
2023
Country of origin
Japan
Replacement cartridges
HP W9260MC Black Managed Original LaserJet Toner Cartridge (~40,000 pages) W9260MC; HP W9261MC Cyan Managed Original LaserJet Toner Cartridge (~30,000 pages) W9261MC; HP W9262MC Yellow Managed Original LaserJet Toner Cartridge (~30,000 pages) W9262MC; HP W9263MC Magenta Managed Original LaserJet Toner Cartridge (~30,000 pages) W9263MC; HP W9280MC Black Managed Original LaserJet Imaging Drum (~150,000 pages) W9280MC; HP W9281MC Cyan Managed Original LaserJet Imaging Drum (~150,000 pages) W9281MC; HP W9282MC Yellow Managed Original LaserJet Imaging Drum (~150,000 pages) W9282MC; HP W9283MC Magenta Managed Original LaserJet Imaging Drum (~150,000 pages) W9283MC
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
3850 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 1191.4 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
64 - 216 mm
Custom media length
127 - 1200 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
2048 MB
Maximum internal memory
6144 MB
Memory slots
1
Internal storage capacity
16 GB
Built-in processor
Yes
Processor frequency
1200 MHz
Performance
Sound pressure level (printing)
21 dB
Sound power level (printing)
6,7 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, / EN 55032:2015+A11:2020 (EU) - Class A, CISPR 35:2016 (International), EN 55035:2017+A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019+A2:2021, FCC CFR 47 Part 15 Class A, ICES-003 Issue 7 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
780 W
Power consumption (ready)
47,3 W
Power consumption (PowerSave)
0,08 W
Power consumption (off)
0,08 W
Energy Star Typical Electricity Consumption (TEC)
0,847 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Other operating systems supported
Android, Linux, ChromeOS, Novell, iOS
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Gold, Post-Consumer Recycled Plastic
Weight & dimensions
Width
500 mm
Depth
460 mm
Height
535 mm
Pallet dimensions (W x D x H)
800 x 1200 x 2115 mm
Weight
39,2 kg
Packaging data
Package width
500 mm
Package depth
460 mm
Package height
655 mm
Package weight
43,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
9000 pages
Included cartridge capacity (CMY)
5000 pages
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Logistics data
Pallet weight
274,4 kg
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection; or USB port; Internet browser.
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
800,1 x 1199,9 x 2115,1 mm (31.5 x 47.2 x 83.3")
Pallet weight (imperial)
273,8 kg (603.6 lbs)
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
21 dB
Processor frequency
1,2 GHz
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
España 1 distributor(s)