- - Everyday 65 W
- - Intel® Celeron® N100 Processor cores: 4
- - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
- - Intel® UHD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Windows 11 Home
HP 23.8 inch All-in-One 24-cr0002a PC Intel® Celeron® N100 8 GB DDR4-SDRAM Windows 11 Home



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[7]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[9]
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[10]
Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.
Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.
Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[11]
World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].
Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.
Face the day with a dependable Intel Processor[5], ample storage, fast connections, and plenty of memory.










Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.