location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced 10x15 50sht FSC Photo Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced 10x15 50sht FSC Photo Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9RR50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721875532 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 05:51:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Advanced 10x15 50sht FSC Photo Paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - 10x15 cm
  • - 250 g/m²
  • - Finish type: Gloss
  • - 50 sheets
  • - Opacity: 97%
  • - White
More>>>
Features
Print technology
Inkjet
Paper size
10x15 cm
Product colour
White
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
50 sheets
Paper brightness
91
Printing media thickness
10.5 µm
Opacity
97%
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
40 - 60%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
101,6 mm
Depth
152,4 mm
Height
120,8 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
181,1 mm
Package depth
124 mm
Package height
20,6 mm
Technical details
Master (outer) case gross weight (imperial)
2,34 kg (5.15 lbs)
Maximum number of stacking cartons
6 pc(s)
Number of cartons per pallet layer
25 pc(s)
Logistics data
Pallet weight
383,03 g
Number of cartons per pallet
150 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
1500 pc(s)
Master (outer) case weight
2,34 g
Quantity per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 996,4 mm
Stacking number for pallet
1 pc(s)
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)