- - Premium Laptop Clamshell
- - Intel® Core™ i5 i5-1335U Processor cores: 10
- - Touchscreen 34,3 cm (13.5") WUXGA+ 1920 x 1280 pixels IPS Gloss
- - 16 GB LPDDR5-SDRAM 6400 MHz
- - Intel Iris Xe Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3 4G
- - Lithium Polymer (LiPo) 68 Wh
- - Windows 11 Pro
HP Dragonfly 13.5 inch G4 Notebook PC Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[1]
The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[6]
Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.
Help protect sensitive electronics and key components from minor spills with the spill-resistant keyboard.
Look your best and move freely in front of the 5MP, 88-degree field of view camera.
See more information on your display with less scrolling on the 3:2 ratio 13.5-inch diagonal display.
The HP Elite Dragonfly provides mobility beyond expectation in an exquisitely crafted PC.
PC enclosure contains 90 percent recycled magnesium by weight.[4]





















Country | Distributor |
---|---|
![]() |
3 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.