- - Performance Workstation
- - Intel® Core™ i9 i9-14900 Processor cores: 24
- - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
- - NVIDIA RTX A2000 12 GB Intel UHD Graphics 770
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Windows 11 Pro
HP Z2 Small Form Factor G9 Workstation Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM NVIDIA RTX A2000 Windows 11 Pro SFF AI Workstation



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Get high-end performance for intensive tasks like rendering and video editing with the Intel Core™ i9 processor.[4]
The stunning new design features front and rear ledges, so you can easily move your system from location to location.
Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.
Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.
Take on the toughest workflows with three custom pre-set modes that optimize performance from the BIOS—High Performance, Performance and Quiet.
Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.
Ideal for space-constrained workspaces that need workstation-class performance and reliability.
This product contains 60% recycled plastics, utilizes 90% power supply efficiency, and meets GreenScreen️ for Safer Chemicals' methodology standards.[5]
Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter.[6]
Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines.[7]
Design, simulate and real time ray trace on a Z SFF -- FHFL pro graphics and Intel Core™ processors.
Accelerate your current workflow with options across processor, graphics, memory, storage, and I/O ports.
Work with confidence knowing your PC is certified with leading software applications to ensure peak performance.[3]















Country | Distributor |
---|---|
![]() |
5 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.