location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-4001a Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6400 FreeDOS Tower PC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion TP01-4001a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2CN0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122986323 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 11:59:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2025
Product end of life date
Bullet Points HP Pavilion TP01-4001a Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6400 FreeDOS Tower PC White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday PC White 350 W
  • - Intel® Core™ i5 i5-13400 Processor cores: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD DVD±RW Card reader integrated
  • - AMD Radeon RX 6400 4 GB Intel UHD Graphics 730
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - FreeDOS
More>>>
Extend beyond performance to let your PC do even more at once
Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[3]

AMD Radeon™ RX 6400 Desktop Graphics
AMD Radeon™ RX 6400 Desktop Graphics

The powerful AMD Radeon™ RX 6400 graphics card, engineered with AMD RDNA 2 architecture and 4 GB of GDDR6 to accelerate 1080p game play and creative workflows.

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design.[4]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[5]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Built to last
Built to last

Life can be unpredictable, but your HP desktop shouldn’t be. Backed by over 230 individual tests, our desktops go through it all to deliver durability you can trust and reliability you can count on.[6]

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[7]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Wi-Fi 5 (1x1) & Bluetooth 4.2 (802.11a/b/g/n/ac)
Wi-Fi 5 (1x1) & Bluetooth 4.2 (802.11a/b/g/n/ac)

Stay connected to Wi-Fi and to Bluetooth accessories with wireless technology.[8]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[9]

Fast processor to speed through tasks
Fast processor to speed through tasks

The high-performance processor and Bluetooth technology[1] make the families everyday tasks feel fast, and easy.

Tested and durable design built to last
Tested and durable design built to last

Dependable and trusted by millions, HP PCs are built to last and go through over 230 individual tests[2].

A modern design and front-facing ports
A modern design and front-facing ports

This stylish HP Pavilion Desktop is finished in snow white and equipped with multiple front-facing USB ports.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13400
Processor cores
10
Processor threads
16
Processor boost frequency
4,6 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,3 GHz
Performance-core base frequency
2,5 GHz
Efficient-core base frequency
1,8 GHz
Processor cache
20 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 6400
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE-M
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Snow white
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
White
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on
Product type *
PC
Software
Operating system installed *
FreeDOS
Brand-specific features
HP segment
Home
Power
Power supply *
350 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
155,4 mm
Depth *
304 mm
Height *
337,4 mm
Weight *
5,96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8,2 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wireless
Display
Display included *
No
Country Distributor
Australia 2 distributor(s)