location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 465 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A45T4PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415239440 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 03:18:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Laptop Clamshell Silver
  • - AMD Ryzen™ 5 7535U 2,9 GHz Processor cores: 6
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon 660M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Ready to meet the demands of your day

Get through your deadline-driven, multi-tasking day using the AMD Ryzen™ processor with a perfect combination of performance, power consumption, and value.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[6]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[7]

Designed for hybrid productivity

Enhance productivity working from home or in the office with the 16:10 aspect ratio on a 16-inch display.

Optimized for growing business

Keep up with demanding, deadline-driven tasks with the latest AMD processor[2] and long battery life.

Enterprise-level security

Safeguard your growing business with multi-layered, endpoint security features[3] that help protect your PC and data.

Help protect our shared future

Manufactured with sustainability in mind with 100 percent sustainably sourced materials in the outer box.[5]

Design
Colour name
Pike silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2024
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 7000 Series
Processor model *
7535U
Processor cores
6
Processor threads
12
Processor boost frequency
4,5 GHz
Processor frequency *
2,9 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon 660M
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtek RTL8852CE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam FHD
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Compliance certificates
CE, RoHS, VCCI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
359,4 mm
Depth
251 mm
Height (front)
1,7 cm
Height (rear)
1,09 cm
Weight *
1,74 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Country Distributor
Australia 4 distributor(s)