location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 630 13.3 inch G11 Notebook PC Intel Core Ultra 7 155U Laptop 33,8 cm (13.3") Touchscreen WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 630 13.3 inch G11 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A45W5PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415240835 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 23:59:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 630 13.3 inch G11 Notebook PC Intel Core Ultra 7 155U Laptop 33,8 cm (13.3") Touchscreen WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell
  • - Intel Core Ultra 7 155U Processor cores: 12
  • - Touchscreen 33,8 cm (13.3") WUXGA 1920 x 1200 pixels IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 48 Wh
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel powers PCs enhanced by AI

Free up time to focus on what matters with an Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing, and allow for advanced content creation.[2]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[5]

Enterprise performance improvements

Enjoy the new 13.3-inch 16:10 display and large keyboard and clickpad.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[3]

Crystal-clear speakers

Enjoy the crystal-clear audio performance delivered by Poly Studio tuned speakers and AI Noise Reduction.[6]

Help protect our shared future

This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]

Design
Colour name
Pike silver aluminum
Product type *
Laptop
Form factor *
Clamshell
Market positioning
Premium
Country of origin
China
Original brand name
HP
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
33,8 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
155U
Processor cores
12
Processor threads
14
Processor boost frequency
4,8 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
ECC
No
Non-ECC
Yes
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Audio
Built-in speaker(s)
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
Network
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Artificial Intelligence
AI PC
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Compliance certificates
CE, GS mark, RoHS, VCCI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
303,1 mm
Depth
215,1 mm
Height (front)
1 cm
Height (rear)
1,7 cm
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Country Distributor
Australia 5 distributor(s)