- - Performance Mobile workstation
- - Intel® Core™ i9 i9-14900HX Processor cores: 24
- - Touchscreen 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
- - 12 GB Intel® UHD Graphics
- - Bluetooth 5.4
- - Lithium Polymer (LiPo) 95 Wh
- - Windows 11 Pro
HP ZBook Fury 16 G11 Mobile Workstation PC Intel® Core™ i9 i9-14900HX 40,6 cm (16") Touchscreen WUXGA 32 GB DDR5-SDRAM Windows 11 Pro AI PC, AI Workstation



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Crank up your multi-tasking and productivity with up to Intel vPro with Next Gen Intel Core™ i9 processor, designed to handle complex, multithreaded apps.
Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[5]
Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
Blaze through graphics-heavy projects with a desktop class Intel CPU[2] and integrated or discrete graphics.[4]
Get desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.
Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.
At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[12] and the outer box packaging is 100% sustainably sourced[13].


















Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.