location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite mt645 G8 2,9 GHz Windows 10 IoT Enterprise 1,39 kg Silver 7535U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite mt645 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A92F6AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415853233 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 13:38:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2024
Product end of life date
Bullet Points HP Elite mt645 G8 2,9 GHz Windows 10 IoT Enterprise 1,39 kg Silver 7535U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 7535U 2,9 GHz
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon 660M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 10 IoT Enterprise
More>>>
Unleash maximum performance

Tackle heavy workloads with a bright 16:10 aspect ratio display, DDR5 memory, and a powerful AMD Ryzen™ CPU.[1,2]

Enterprise-grade security

Reinforce security with an end-to-end solution that keeps data secure and fleet management easy.

Flexible OS options

Maximize return on investment with a long life cycle and enable easy fleet management with a choice of OS.

Help protect our shared future

The HP Elite mt645 Mobile Thin Client outer box packaging is 100 percent sustainably sourced and recyclable.[9,10]

Processor
Processor frequency *
2,9 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen™ 5
Processor generation
AMD Ryzen 7000 Series
Processor model
7535U
Processor cores
6
Processor threads
12
Processor boost frequency
4,55 GHz
Processor cache
16 MB
L2 cache
3 MB
L3 cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Storage drive interface
PCI Express
NVMe
Yes
Graphics
On-board graphics card model
AMD Radeon 660M
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
5.3
Network
WLAN controller model
Realtek RTL8852CE
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB Type-C ports quantity
2
Combo headphone/mic port
Yes
HDMI ports quantity
1
Design
Product colour *
Silver
Display
Display included *
Yes
Display resolution
1920 x 1200 pixels
Display diagonal
35,6 cm (14")
Display brightness
1000 cd/m²
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
318,6 mm
Depth
224,3 mm
Height
17 mm
Weight
1,39 kg
Battery
Battery capacity
56 Wh
Number of battery cells
3
Packaging content
Input device model
HP Standard Keyboard
Other features
SSD interface
PCI Express
Battery technology
Polymer