location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG2K8AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701151821 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 23:09:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2024
Product end of life date
Bullet Points HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-1335U Processor cores: 10
  • - 34,3 cm (13.5") WUXGA+ 1920 x 1280 pixels IPS Gloss
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
5MP, 88° field of view camera

Look your best and move freely in front of the 5MP, 88-degree field of view camera.

3:2 ratio 13.5-inch diagonal display

See more information on your display with less scrolling on the 3:2 ratio 13.5-inch diagonal display.

Exquisitely crafted and ultralight

The HP Elite Dragonfly provides mobility beyond expectation in an exquisitely crafted PC.

Help protect our shared future

PC enclosure contains 90 percent recycled magnesium by weight.[4]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

13th Gen Intel® multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel® Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores. [1]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [6]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Protection for minor spills

Help protect sensitive electronics and key components from minor spills with the spill-resistant keyboard.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
34,3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
No
HD type
WUXGA+
Panel type
IPS
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
34,3 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
68 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
297,4 mm
Depth
220,4 mm
Height
16,4 mm
Weight *
990 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm