- - Everyday Laptop Clamshell Black
- - AMD Ryzen™ 7 7730U Processor cores: 8
- - 35,6 cm (14") Full HD 1920 x 1080 pixels 16:9
- - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
- - AMD Radeon Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 41 Wh 10,25 h 45 W
- - Windows 11 Home in S mode
HP Laptop 14-em0182AU AMD Ryzen™ 7 7730U 35,6 cm (14") Full HD 16 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]
Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks.[8]
Whether it’s games or movies, experience high performance for all your entertainment.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[10]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
A 16:9 aspect ratio lets you see all of your game.
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[11]
EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[12]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]
Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.
Pump up the volume to your favorite music, movie or game with dual-stereo speakers.
With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[14]
Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.
The full-sized keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.
Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.
Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[15]
Face the day with a reliable AMD Processor[1], long battery life & HP Fast Charge, and fast wireless connections.
All your content looks great thanks to the sleek design, vibrant display, and 84% screen-to-body ratio[4].
The HP 14" Laptop PC contains recycled plastics[5] and is EPEAT Gold [6] Registered and ENERGY STAR Certified.














Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.