location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A Workstation 7975WX 256 GB DDR5-SDRAM NVIDIA Quadro RTX 5000 Linux Tower AI Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B19YKPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828360342 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 07:42:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A Workstation 7975WX 256 GB DDR5-SDRAM NVIDIA Quadro RTX 5000 Linux Tower AI Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - 7975WX Processor cores: 32
  • - 256 GB DDR5-SDRAM 5600 MHz 8 x 32 GB
  • - NVIDIA Quadro RTX 5000 24 GB
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Linux
More>>>
AMD Ryzen™ processor

Bring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.

Ultra Fast Memory Configurations

Accelerate your workflow. Power through memory-intensive workloads with fast visual effects, compositing, and rendering performance

Create, render, process—all at once

Tear through virtual production, 3D modeling, AI and machine learning. The system design packs a staggering number of cores into a single workstation CPU[1] so there’s room for multiple high-end GPUs.[2] And do it all with efficient performance per watt.

Expandable. Flexible. Whisper Quiet

Designed to pack all the power and components you need now with room to grow. Get maximum expandability with large storage and memory configurations. Conquer intense projects with a device designed to run quiet and cool.

Comprehensive security. Trusted reliability

Get peace of mind with a workstation that's built to endure. The Z6 G5 A undergoes 360K hours of rigorous testing, MIL-STD testing,[3] and is certified for pro apps. And with HP Wolf Security for Business, it's protected below, in, and above the OS.[4]

Part of the world's most sustainable PC portfolio[5]

At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.

Processor
Processor manufacturer *
AMD
Processor model *
7975WX
Processor cores
32
Processor threads
64
Processor boost frequency
5,3 GHz
Processor cache type
L3
Memory
Internal memory *
256 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
8 x 32 GB
Memory clock speed
5600 MHz
ECC
Yes
Storage
Number of storage drives installed
2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro RTX 5000
Discrete graphics card memory
24 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX210
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
USB4 Gen 3x2 ports quantity
1
Design
Chassis type *
Tower
Colour name
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Linux
Brand-specific features
HP Artificial Intelligence
AI Workstation
HP segment
Business
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width *
169 mm
Depth *
465 mm
Height *
445 mm
Package width
313 mm
Package depth
593 mm
Package height
610 mm
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
Australia 1 distributor(s)