- - Performance Workstation
- - Intel® Core™ i7 i7-14700 Processor cores: 20
- - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
- - 4 GB Intel UHD Graphics 770
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 11 Pro
HP Z1 G9 Tower Desktop PC Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM Windows 11 Pro Workstation AI Workstation



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]
Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel Core™ i7 processor.[2]
Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.
This product contains 60% recycled plastics, utilizes 90% power supply efficiency, and meets GreenScreen️ for Safer Chemicals' methodology standards.[5]
Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter.[6]
Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines.[7]
Easily multitask with an Intel Core™ processor paired with the ideal graphics for your work. Designing in CAD? Accelerate 3D workflows with professional GPUs.
Work confidently knowing your desktop is tested and certified for select professional apps. We've worked closely with software providers on apps like AutoCAD, SOLIDWORKS and Revit so you get seamless, reliable performance across your workflow.[3]
HP Wolf for Business security[4] features come standard on every Z1 Tower, for an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.











Country | Distributor |
---|---|
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.