- - Gaming PC Black 400 W
- - Intel® Core™ i5 i5-14400F Processor cores: 10
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - NVIDIA GeForce RTX 3050 6 GB
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Windows 11 Home
HP OMEN 16L Gaming Desktop TG03-0023a PC Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM NVIDIA GeForce RTX 3050 Windows 11 Home Tower Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[7]
Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.
By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[8]
Plug in your external storage with this USB Type-C port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[9]
Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.
Enjoy a smooth wireless experience with a Wi-Fi CERTIFIED 6™ (2x2) and Bluetooth 5.2 combo.[10]
Because little things make a big difference, this product includes sustainable materials like post-consumer recycled plastic in the design.[11]
Enjoy smoother gameplay and enhanced cooling with CPU fans, boosting airflow and featuring customizable lighting.
Refresh your space with a stylish, compact design that’s perfect for relaxing and gaming.
Personalize setup with customizable RGB lighting and personalized setting recommendations for your game in OGH.
Innovating with purpose and intention[2,3], to make an impact to drive positive, lasting change [4,5].








Country | Distributor |
---|---|
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.