- - Cloud computing Chromebook Black
- - Touchscreen 29,5 cm (11.6") HD 1366 x 768 pixels Gloss
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 41 Wh
HP Fortis Flip G1m 11 inch Chromebook 29,5 cm (11.6") Touchscreen HD Wi-Fi 6 (802.11ax) Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Breathe easy with the low-maintenance, highly manageable and secure ChromeOS. With automatic software updates through June 2035 and built-in anti-virus protection, your device stays protected and up to date.[1]
Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.
Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps.[2]
Spend less time and get right to the updates you need with HP Support Assistant.[3]
Experience seamless device integration with the included perpetual Chrome Enterprise Upgrade. Get 300+ policies and Active Directory, VDI, and enterprise mobility management support.[5]
Get a fast and reliable connection and stay connected in dense wireless environments with optional Wi-Fi 6 LAN and Bluetooth 5.3 combo.[8]
Easily interact and adapt to your learning style with a 360-degree hinge in laptop, tablet, tent, or stand mode.
This durably designed Chromebook undergoes 19 MIL-STD 810 tests[6] and withstands drops up to 122cm (48.03 in).[4]
Quickly access online content, thanks to a MediaTek Kompanio 520 processor[7], plenty of memory, and HP Fast Charge.[11]
Manufactured with sustainability in mind featuring 100 percent sustainably sourced materials in the outer box.[12]











Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.