- - Premium Clamshell
- - Touchscreen 16:10
- - Wi-Fi 6 (802.11ax) Bluetooth
- - 14,75 h 65 W
- - Windows 11 Home
HP OmniBook 5 NGAI 16-ag1010AU Copilot+ PC Touchscreen Wi-Fi 6 (802.11ax) Windows 11 Home



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[9]
Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[10]
By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[12]
No matter where you stand, this screen delivers clear, vivid images with 178-degree wide-viewing angles, so everyone can get a great view.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[13]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[14]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[15]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[16]
Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[17]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[18]
Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[19]
Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[20]
Multitask easily with this Copilot+ PC, AMD Ryzen™ AI 300 Series Processor[1] and a collection of solutions.
Enjoy a visual adventure with AMD Radeon 800M Graphics and display with less bezel and true-to-life visuals.
Showcase your ideas from anywhere with the FHD IR camera[6] with manual shutter for added privacy.
This PC is EPEAT Gold with Climate+[7] certified and contains post-consumer ocean-bound plastics[8].















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.