- - Everyday Laptop Clamshell Black
- - AMD Ryzen™ 5 5625U Processor cores: 6
- - 39,6 cm (15.6") Full HD 1920 x 1080 pixels 16:9
- - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
- - AMD Radeon Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 41 Wh 45 W
- - Windows 11 Home
HP Laptop 15-fc0475AU AMD Ryzen™ 5 5625U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]
Awaken your senses to refreshing speed, with the confidence to unplug and go further. New AMD Ryzen™ 5000 Series Processors bring your experiences to life - delivering everything you need, and so much more.[1]
Whether it’s games or movies, experience high performance for all your entertainment.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[9]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
A 16:9 aspect ratio lets you see all of your game.
Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[10]
We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[11]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]
EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[14]
Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.
Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[15]
Pump up the volume to your favorite music, movie or game with dual-stereo speakers.
With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[16]
Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.
Be seen and heard clearly and securely with a HP True Vision camera[3] and background noise-reducing microphones[4].
Face the day with an AMD Processor[1], long battery life, ample storage, and fast wireless connections.
Thoughtfully designed, containing recycled plastics[5] and is EPEAT Gold Registered and ENERGY STAR Certified[6].















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.