- - Premium Clamshell
- - 16:10
- - Wi-Fi 6 (802.11ax) Bluetooth
- - 11,75 h 65 W
- - Windows 11 Home
HP OmniBook 7 AeroNGAI 13-bg1068AU Copilot+ PC Wi-Fi 6 (802.11ax) Windows 11 Home



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]
Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[9]
AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]
A 16:10 aspect ratio lets you see more of your content with less scrolling.
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[11]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[12]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[13]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[14]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[15]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[16]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[17]
Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[18]
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[19]
With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[20]
Weighing less than 1 kg (2.2 lbs)[1], this ultra-light Next Gen AI PC lets you stay creative while on the go.
Enjoy the power of AMD Ryzen™ AI 300 series Processor[2] and accelerate AI performance with up to 50 TOPS[3].
Take your visuals and connections to the next level with a stunning display and Poly Camera Pro.
The HP OmniBook 7 Aero 13.3" NGAI PC is designed using recycled metals[6] and ocean-bound plastics[7].














Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.