- - Premium Clamshell
- - 16:9
- - Wi-Fi 6 (802.11ax) Bluetooth
- - 9,25 h 65 W
- - Windows 11 Home



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[7]
AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]
A 16:9 aspect ratio lets you see more of your content with less scrolling.[11]
Copilot+ PC will bring exclusive on-device AI experiences, including a more personal Copilot with the context of your PC, instantly find content with Recall, and generative AI to create images when Copilot+ PC experiences are available.[12]
EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[3]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[15]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[16]
Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[17]
Seamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments.[18]
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[19]
Power through with AMD Ryzen™ AI Processors[1], Radeon™ Graphics, and long-lasting battery life.
Enjoy FHD[2] viewing on a sleek display and connect easily with multiple ports, including USB-C.
Video chat in sharp detail with HP True Vision camera, dual mics, and noise reduction for clear calls anytime.
This AI PC contains ocean-bound and post-consumer recycled plastics[3][4] and is EPEAT Gold Registered[5].















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.