location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 NGAI 14-he0013QU Copilot+ PC Qualcomm Snapdragon X1-26-100 35,6 cm (14") 2K 16 GB LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5 NGAI
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 NGAI 14-he0013QU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0AY8PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251860959 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 15:36:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OmniBook 5 NGAI 14-he0013QU Copilot+ PC Qualcomm Snapdragon X1-26-100 35,6 cm (14") 2K 16 GB LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Clamshell
  • - Qualcomm Snapdragon X1-26-100 Processor cores: 8
  • - 35,6 cm (14") 2K 1920 x 1200 pixels OLED LED backlight Gloss 16:10
  • - 16 GB LPDDR5x-SDRAM 8448 MHz
  • - Qualcomm Adreno GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 59 Wh 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[10]

Snapdragon X
Snapdragon X

Perfect for on-the-go productivity, this processor delivers essential performance, AI capabilities, and long-lasting battery life. Stay efficient and connected all day, every day.[11]

Qualcomm Adreno™ GPU
Qualcomm Adreno™ GPU

Experience high performance graphics and rich user experiences while optimizing power consumption. Elevate your mobile UI, games and advanced graphics applications with fast responsiveness and superior mobile connectivity.[12]

DCI-P3 color space
DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. DCI-P3 95% closely represents colors on displays as they are in the real world.[5]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

2K OLED non-touch display

Experience rich colors and crisp visuals for your everday productivity with an OLED display, 1920x1200 resolution, and up to 300 nits of brightness.[13]

Brilliant BrightView panel
Brilliant BrightView panel

Perfect for an ideal indoor experience, get a bright, clear picture for all your videos, photos, and documents.

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[14]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[15]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[16]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[17]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[18]

Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous
Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous

Unlock unprecedented wireless performance with Qualcomm Wi-Fi 6E Technology. Harness the power of 6 Ghz spectrum for faster speeds and enhanced connectivity.[19]

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

HP True Vision FHD IR camera
HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[20]

USB Type-C Power + Display + 10Gbps signaling rate
USB Type-C Power + Display + 10Gbps signaling rate

Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[21]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Up to 34 hours<sup>[1]</sup> of battery life
Up to 34 hours[1] of battery life

AI-driven performance and a battery life of up to 34 hours[1] offers power and reliability anytime, anywhere.

Advanced performance and an ultra-thin profile
Advanced performance and an ultra-thin profile

More speed and efficiency powered by Snapdragon X Series Processors [4] and a dedicated AI engine.

A stunning audio-visual experience
A stunning audio-visual experience

Vibrant images with a 2K OLED [5] display, powerful sound with HP Audio Boost, and a 1080p FHD IR camera [6].

Built for a better tomorrow
Built for a better tomorrow

Made from recycled metals[7] , ocean-bound plastics[8] and is EPEAT Gold with Climate+ [9] certified.

Design
Colour name
Glacier silver
Form factor *
Clamshell
Market positioning
Premium
Original brand name
HP
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
2K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
Display diagonal (metric)
35,6 cm
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Plus
Processor model *
X1-26-100
Processor cores
8
Processor threads
8
Processor boost frequency
2,97 GHz
Processor cache
30 MB
Processor cache type
L2
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
45 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8448 MHz
Memory form factor
On-board
Memory layout (slots x size)
Not available
Non-ECC
Yes
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Qualcomm
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Qualcomm FastConnect 6900
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Qualcomm SoC
Keyboard
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
Soft gray
Software
Copilot+ PC
Yes
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
59 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
312,1 mm
Depth
217,5 mm
Height
12,6 mm
Weight *
1,29 kg
Packaging data
Package width
63 mm
Package depth
504 mm
Package height
305 mm
Package weight
2,24 kg
Country Distributor
Australia 1 distributor(s)