location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 8 G1ak 14 inch Mobile Workstation PC Copilot+ PC Touchscreen Wi-Fi 7 (802.11be) Windows 11 Pro AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 8 G1ak 14 inch Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0BQ7PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251864889 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:46:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 8 G1ak 14 inch Mobile Workstation PC Copilot+ PC Touchscreen Wi-Fi 7 (802.11be) Windows 11 Pro AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation
  • - Touchscreen
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[8]

AMD Ryzen™ PRO mobile processor

Redefine workstation capabilities with up to an AMD Ryzen™ AI 7 PRO 350 processor delivering outstanding CPU capabilities, unified memory, and ISV-certified graphics to power through complex workflows.[3]

AMD Ryzen™ processor

Bring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[9]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes.[10]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[11]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Poly Camera Pro

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[12]

Upgrade to pro-level components

Say goodbye to lags and crashes with fast responsiveness on projects. With up to an AMD Ryzen™ AI 7 PRO 350 processor[3] and large memory configurations,[4] open large files and run pro apps simultaneously for speedy multitasking and increased productivity.

Work all day. Anywhere.

The most mobile ZBook, now redesigned, is made to move. With a long-lasting battery[2] this sleek device is small enough to fit in your bag so you can stay productive anywhere. This is high performance workstation power on the go.

Accelerate AI workflows

Hardware AI accelerators deliver power to propel advanced workloads. Offload and run productivity tasks locally on up to 50 TOPS NPU[5] while also multi-tasking across AI accelerated professional applications.

Help protect our shared future with PCs that drive towards increasing sustainability.

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[6] and the outer box packaging is 100% sustainably sourced.[7]

Design
Colour name
Meteor silver
Product type *
Mobile workstation
Market positioning
Performance
Original brand name
HP
Display
Touchscreen *
Yes
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
NPU performance up to
50 TOPs
Memory
Memory slots
2x SO-DIMM
Memory channels
Dual-channel
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Audio
Built-in speaker(s)
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Copilot+ PC
Yes
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Artificial Intelligence
AI Workstation
HP segment
Business
Battery
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
315,6 mm
Depth
222 mm
Height
18,9 mm
Packaging data
Package width
441 mm
Package depth
274 mm
Package height
63 mm
Country Distributor
Australia 1 distributor(s)