- - Premium Hybrid (2-in-1)
- - Touchscreen 16:10
- - AMD Radeon Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth
- - 14,75 h 65 W
- - Windows 11 Home
HP Envy x360 2-in-1 Laptop 14-fa0135AU Hybrid (2-in-1) Touchscreen Wi-Fi 6E (802.11ax) Windows 11 Home AI PC



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Welcome to the new era of performance. AMD Ryzen 8000 Series ushers in the speed for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC.[7]
By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[8]
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[10]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[11]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[13]
Extend your day into the night with up to 14 hours and 45 minutes of battery life. Longer battery life means you can keep going beyond your day without recharging.[14]
Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]
Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[16]
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[17]
Microsoft 365 makes your life more creative, organized, and secure. 1-month trial for new Microsoft 365 customers.[18]
With high-speed data transfer, the 512 GB PCIe Gen4 NVMe Performance M.2 SSD offers lightning fast speed and efficient storage.[19]
By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[20]
Experience speedy and responsive performance with the power efficient LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.
AI processing power lets you optimize battery life by running AI apps better for seamless multitasking.
Seamlessly connect your smartphone to transfer files and enjoy crystal-clear connections with the 5MP camera.
Go from laptop to tablet and back again, plus enjoy plenty of screen space thanks to a 16:10 screen ratio.
Contains recycled metals[2] and plastics[3,4] and EPEAT Gold with Climate+[5] and ENERGY STAR Certification.
















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.