- - Gaming Black
- - 16:10
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth
- - 230 W
- - Windows 11 Home
HP OMEN Gaming Laptop 16-ap0145AX Copilot+ PC Wi-Fi 6E (802.11ax) Windows 11 Home Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]
Welcome to the new era of performance. AMD Ryzen 8000 Series ushers in the speed for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC.[5]
Get lost in the captivating definition with 2560 × 1600 pixels.[6]
Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[7]
How fast your display’s pixels respond is crucial for a smooth picture. With a 3-millisecond response time, your action-filled content will look crisp and fluid without motion blur.[8]
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
A 16:10 aspect ratio lets you see more of your content with less scrolling.
Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[10]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[11]
This product meets the criteria that require computers to operate efficiently to get ENERGY STAR certification.[12]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[13]
Enjoy a smooth wireless experience with a Wi-Fi 6E (2x2) and Bluetooth 5.3 combo.[14]
Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[15]
Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[16]
Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[17]
With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[18]
Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.
Handle the heat with high efficiency fans that reduce noise and keeps your laptop cool while you game on.
Get maximum possible FPS with OMEN AI and boost your power beyond its base limits with Unleashed Mode.
Get the best possible performance with the latest next-gen NVIDA GPUs and AMD Processors[1].
Never miss a call or headshot with a high refresh rate display[2] and built-in FHD webcam[3].
















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.