location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564XL High Yield Photo Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564XL High Yield Photo Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB322WA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585963690 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 21:38:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 564XL High Yield Photo Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - High (XL) Yield
  • - Black ink page yield: 390 pages Colour ink page yield: 290 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Photosmart 7510, 7515, B109a, B109n, B8550, B8553, C309a, C309g, C310a, C310b, C310c, C410a, C410b, C410d, C510a, C5324, C5380, C5383, C5388, C5390, C6324, C6340, C6350, C6375, C6380, D5460, D5463, D5468, D7560, c309n
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
390 pages
Colour ink page yield *
290 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
OEM code
CB322WA
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
113 mm
Weight & dimensions
Depth
111 mm
Height
24 mm
Weight
30 g
Packaging data
Package width
113 mm
Package depth
111 mm
Package height
24 mm
Package weight
50 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1045 mm
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
104,5 cm
Quantity per pallet
3960 pc(s)
Number of cartons per pallet
66 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
11 pc(s)
Pallet weight
236 g
Master (outer) case width
335 mm
Master (outer) case length
290 mm
Master (outer) case height
135 mm
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3 g
Master (outer) case gross weight (imperial)
3 kg (6.61 lbs)
Country Distributor
Australia 4 distributor(s)
Singapore 1 distributor(s)
New Zealand 1 distributor(s)