location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T830 24-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T830 24-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A28B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628073023 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 19:19:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T830 24-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN Wi-Fi
More>>>
CONVENIENT—Fast, agile, intuitive print/scan/copy

Print documents fast—up to 26 seconds for A1/D-size prints.[1]
Enjoy easy installation in the office, construction job site with the most compact large-format MFP.[2]
Easily print project sets and PDF documents with HP Click printing software.
Anyone can print smoothly from a smartphone or tablet with HP Mobile Printing.[3]

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes—print half-size documents with 50-sheet A4/A3 input tray.
Smart scanning technology protects originals from damage when scanning and obtains precise colors.
Reinforced design and strong legs for easy transport and use at the job site.
Redesigned stand reduces C02e up to 197 tons/year by units sold.[4]

COMMUNICATION—Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
Easily link your computer, smartphone, or tablet to the printer with Wi-Fi Direct.
Share drawings immediately—scan/email from front panel, use HP Smart app[5] to email contacts, post to cloud.
No learning curve—with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, HP-RTL, URF, JPEG, CALS G4
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
Colour copying
Maximum copy resolution
600 x 600 DPI
Copier resize
50 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Direct printing
Yes
Wi-Fi Direct
Yes
RJ-45 ports quantity
1
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Product colour *
Black, Grey
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound pressure level (printing)
48 dB
Performance
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC/R&TTE Directives), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Certified as Class A product: Korea (KCC)
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (PowerSave)
3,5 W
Power consumption (standby)
0,2 W
Power consumption (typical)
35 W
Power consumption (off)
0,14 W
Power consumption (sleep)
3,5 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Forest Stewardship Council (FSC)
Weight & dimensions
Width
1098 mm
Depth
629 mm
Height
1155 mm
Weight
51 kg
Packaging data
Package width
1310 mm
Package depth
570 mm
Package height
645 mm
Package weight
70 kg
Bundled software
HP Click, HP Smart app, HP Support Assistant, HP Print Preview for Windows, HP DesignJet Utility for macOS and Windows
Other features
All-In-One-multitasking
Yes
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)