location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T830SE 24-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T830SE 24-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A28L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908993810 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 16:06:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T830SE 24-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Black, Yellow, Cyan, Magenta
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN Wi-Fi
More>>>
CONVENIENT—compact, easy, and fast print/scan/copy

Save space and easily install the most compact large-format MFP[1] on your desktop at the office or job site.
Make easy work of printing/scanning, especially in tight spaces—simply walk up and scan with front-loading.
Print your documents fast—up to 26 seconds for A1/D-size prints.[2]
Easily print, scan, and check your printer’s status remotely with your mobile phone using the HP Smart app.[3]

Reliable—accurate prints in one click

Accurately print layered files and PDF documents in one click with HP Click printing software.[4]
Get HP DesignJet quality also in small-format sizes—print half-size documents with 50-sheet A4/A3 input tray.
Achieve precise colors and protect originals from damage—HP’s scanner detection system enables safe scanning.

Collaborative—immediately share meeting results

Use built-in scanner to copy and distribute sketches/hand-annotated drawings to peers/partners in one click.
Share even if you’re not connected to the internet—Wi-Fi Direct connects your device directly to the printer.
Share drawings immediately—scan/email from the front panel, use the HP Smart app[3], or post to the cloud.
No learning curve—with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, HP-RTL, URF, JPEG, CALS G4
Printing colours *
Black, Yellow, Cyan, Magenta
Copying
Copying *
Colour copying
Maximum copy resolution
600 x 600 DPI
Copier resize
50 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Accuracy
0,1%
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Roll weight (rear roll)
4,1 kg
Print margin cut-sheet
5 x 5 x 5 x 5 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Product colour *
Grey, Black
Built-in display *
No
Internal memory
1024 MB
Maximum internal memory
1024 MB
Performance
Introduction year
2021
Country of origin
China
Certification
Compliant with Class B requirements: Japan (VCCI)
HP segment
Business
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (standby)
0,2 W
Power consumption (off)
0,14 W
Power consumption (sleep)
3,5 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Forest Stewardship Council (FSC)
Weight & dimensions
Width
1100 mm
Depth
510 mm
Height
320 mm
Weight
42 kg
Packaging data
Package width
1310 mm
Package depth
570 mm
Package height
645 mm
Package weight
57 kg
Bundled software
HP Click, HP Smart app, HP Support Assistant, HP Print Preview for Windows, HP DesignJet Utility for macOS and Windows
Other features
All-In-One-multitasking
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)