location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K7400LX Laser Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MultiXpress SL-K7400LX Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS038H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394890 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2024 02:26:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MultiXpress SL-K7400LX Laser Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 40 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor 1500 MHz
  • - 84,3 kg
More>>>
Complete your jobs fast in super-fine quality

Leverage a powerful quad-core CPU
Experience fast dual scanning
Technology that ensures crisp, clear results

Work smarter with an intuitive Smart UX Center

Work smart, just like on a tablet
Do more with productivity-boosting features
Tap to print with NFC technology

Less worry over security risk and operating costs

Low costs with high durability
Enhance productivity with variable options
Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Leverage a powerful quad-core CPU

The quad-core 1.5 GHz CPU with System-on-Chip technology delivers high-performance interpreting and rendering emulation, making these powerful printers twice as fast as conventional dual-core-based MFPs.

Experience fast dual scanning

The Dual-Scan Document Feeder scans both sides of a document simultaneously. The feeder can scan up to 160 ipm.[1]

Technology that ensures crisp, clear results

A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution while a next-generation toner provides excellent finishes. Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.[1]

Work smart, just like on a tablet

A comprehensive, open UX system powered by Android™, the Samsung Smart UX Center functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.[1]

Do more with productivity- boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. http://www.printingapps.samsung.com

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).[1]

Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Samsung K7400LX provides an innovative new electronic-type Cassette Locking Kit[2] that activates easily and securely with a PIN code on the panel and provides a great level of security.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8,4 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Software, TWAIN, WIA
Scan speed (colour)
80 ppm
Scan speed (black)
80 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
20000 - 40000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, XPS, PS3
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Enterprise
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
6140 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Non-ISO print media sizes
Oficio, 16K
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C4, C5, C6, DL
Custom media width
98 - 320 mm
Custom media length
139,7 - 1200 mm
Paper tray media weight
60 - 325 g/m²
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
320 GB
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
7 dB
Design
Built-in display *
Yes
Display diagonal
25,6 cm (10.1")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
1300 W
Power consumption (copying)
1300 W
Power consumption (ready)
60 W
Power consumption (sleep)
2 W
Energy Star Typical Electricity Consumption (TEC)
2,1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class A), EN 61000-3-3: 2013 (Class A), EN 55024: 2010 (Class A), EN 55032: 2012/AC: 2013 (Class A), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class A), ICES-003 Issue 5 (Class A), KN22 2009, KN24 2011-09 (Class A), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class A), CISPR 22, CISPR 24, IEC 61000-4-2: 2009, IEC 61000-4-3: 2010, IEC 61000-4-4: 2004, IEC 61000-4-5: 2006, IEC 61000-4-6: 2009, IEC 61000-4-8: 2009, IEC 61000-4-11: 2004 (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
585 mm
Depth
670 mm
Height
883,7 mm
Weight
84,3 kg
Packaging data
Package width
705 mm
Package depth
810 mm
Package height
1124 mm
Package weight
99,7 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit) or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
30 dB