location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro LaserJet Pro M454nw Wireless Color Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M454nw Wireless Color Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1Y43A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545323048 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 05:02:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2025
Product end of life date
Bullet Points HP Color LaserJet Pro LaserJet Pro M454nw Wireless Color Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
Best -in-class security [5]

A suite of embedded security features help protect your printer from being an entry point for attacks.[5]
Help secure confidential information with optional PIN/Pull printing to retrieve print jobs.[6]
Optional HP JetAdvantage Security Manager lets you set configuration policies and validate settings.[7]
Thwart potential attacks and take immediate action with instant notification of security issues.[10]

Simply designed to uncomplicate your day

Set up this printer fast and easily manage device settings to help increase overall printing efficiency.
Make the most of your office space with a printer that conveniently fits into your work style.
Work without delays or messes, with cartridges featuring auto seal removal.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Warm-up time
45 s
Time to first page (black, normal)
9,5 s
Time to first page (colour, normal)
11,1 s
Print margins (top, bottom, right, left)
4,23 mm
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
Replacement cartridges
AMS: For distribution and use in North America and Latin America only: HP 414A Black Original LaserJet Toner Cartridge (~2,400 pages) W2020A; HP 414A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2021A; HP 414A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2022A; HP 414A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2023A; HP 414x Black Original LaserJet Toner Cartridge (~7,500 pages) W2020x; HP 414x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2021x; HP 414x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2022x; HP 414x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2023x; EMEA: For distribution and use in Europe, Middle East, Russia, CIS, and Africa only: HP 415A Black Original LaserJet Toner Cartridge (~2,400 pages) W2030A; HP 415A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2031A; HP 415A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2032A; HP 415A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2033A; HP 415x Black Original LaserJet Toner Cartridge (~7,500 pages) W2030x; HP 415x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2031x; HP 415x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2032x; HP 415x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2033x; APJ: For distribution and use in Asia Pacific only: HP 416A Black Original LaserJet Toner Cartridge (~2,400 pages) W2040A; HP 416A Cyan Original LaserJet Toner Cartridge (~2,100 pages) W2041A; HP 416A Yellow Original LaserJet Toner Cartridge (~2,100 pages) W2042A; HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages) W2043A; HP 416x Black Original LaserJet Toner Cartridge (~7,500 pages) W2040x; HP 416x Cyan Original LaserJet Toner Cartridge (~6,000 pages) W2041x; HP 416x Yellow Original LaserJet Toner Cartridge (~6,000 pages) W2042x; HP 416x Magenta Original LaserJet Toner Cartridge (~6,000 pages) W2043x
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-45, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
AES, EAP-TLS, HTTPS, IPPS, PEAP, SNMPv2, SNMPv3, SSL/TLS, TKIP, WEP, WPA, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Memory type
DRAM
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
48 dB
Noise level (ready)
14 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
6,86 cm (2.7")
Touchscreen
Yes
Control type
Buttons
Certification
CISPR 32:2012/EN 55032:2012 - Class B, CISPR 32:2015/EN 55032:2015 - Class B, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010+A1:2015, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6
Power
Power consumption (printing) *
550 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0,07 W
Power consumption (off)
0,07 W
Energy Star Typical Electricity Consumption (TEC)
0,394 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
412 mm
Depth
453 mm
Height
295 mm
Weight
17,5 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
20,7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Included black & color (CMYK) cartridges capacity
1200 pages
Quick start guide
Yes
Cables included
AC, USB
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP Management tools
HP SNMP Proxy Agent; HP WS Pro Proxy Agent; Printer Administrator Resource Kit for HP Universal Print Driver, HP Printer Assistant; HP Utility (Mac); HP Device Toolbox
Logistics data
Harmonized System (HS) code
8443321020
Pallet weight
517,1 kg
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
14 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:15:54
Uk has collected 2 expert reviews for HP Color LaserJet Pro M454nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Singapore 1 distributor(s)