location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 659X High Yield Magenta Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
659X High Yield Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2013X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545650892 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 628478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 08:27:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 659X High Yield Magenta Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - High (XL) Yield
  • - Colour toner page yield: 29000 pages
  • - Colour toner cartridges quantity: 1
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Enterprise M776, M856
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Colour toner page yield *
29000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
483 mm
Depth
155 mm
Height
198 mm
Weight
1,3 kg
Packaging data
Package width
483 mm
Package depth
155 mm
Package height
198 mm
Package weight
1,84 kg
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1127 x 956 x 1134 mm
Pallet size (EU)
1127 x 785 x 1134 mm
Maximum number of stacking cartons
20 pc(s)
Pallet weight (imperial)
149 kg (328.4 lbs)
Master (outer) cases per pallet layer (EU)
11 pc(s)
Pallet dimensions (W x D x H) (imperial)
1127,8 x 955 x 1132,8 mm (44.4 x 37.6 x 44.6")
Harmonized System (HS) code
84439990
Pallet width
112,7 cm
Pallet length
95,6 cm
Pallet height
113,4 cm
Pallet weight
149,3 g
EUR-pallet weight
121,7 g
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
14 pc(s)
Number of cartons per EUR-pallet layer
11 pc(s)
Number of cartons per pallet
70 pc(s)
Quantity per pallet
70 pc(s)
Quantity per EUR-pallet
55 pc(s)
Brand Image Product code Product Stock Price from
HP LaserJet 659A Magenta Original Toner Cartridge HP LaserJet 659A Magenta Original Toner Cartridge
(show image)
W2013A 659A Magenta Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet 659X High Yield Yellow Original Toner Cartridge HP LaserJet 659X High Yield Yellow Original Toner Cartridge
(show image)
W2012X 659X High Yield Yellow Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet 659X High Yield Cyan Original Toner Cartridge HP LaserJet 659X High Yield Cyan Original Toner Cartridge
(show image)
W2011X 659X High Yield Cyan Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet 659A Yellow Original Toner Cartridge HP LaserJet 659A Yellow Original Toner Cartridge
(show image)
W2012A 659A Yellow Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet 659A Cyan Original Toner Cartridge HP LaserJet 659A Cyan Original Toner Cartridge
(show image)
W2011A 659A Cyan Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet 659A Black Original Toner Cartridge HP LaserJet 659A Black Original Toner Cartridge
(show image)
W2010A 659A Black Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)