location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN6010C 16Gb 12-port 16Gb Short Wave SFP+ Fibre Channel Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6010C 16Gb 12-port 16Gb Short Wave SFP+ Fibre Channel Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R0Q97A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549821278046 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 21:02:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SN6010C 16Gb 12-port 16Gb Short Wave SFP+ Fibre Channel Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed SNMP 1, SNMP 3, SMI-S, SSH, SSH-2, CLI
  • - Quality of Service (QoS) support
  • - Switching capacity: 768 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
  • - Power supply included
More>>>
High Performance for NVMe/All-flash Arrays and Virtualized Workloads

HPE Storage Fibre Channel Switch C-series SN6010C includes 16Gbps of dedicated bandwidth for each port and aggregate platform bandwidth of 768Gbps. It is designed to meet the performance and scalability requirements of the most demanding environments.
Compatible with HPE Storage SN8000C (MDS 9500 Series) and HPE Storage SN8500C / SN8700C (MDS 9700 Series) multilayer directors and MDS 9100, 9200 and, MDS 9300 series fabric switches with up to 48 autosensing fibre channel ports capable of speeds of 16, 8, 4, and 2Gbps.
Offers flexibility to “pay as you grow” by scaling the HPE Storage Fibre Channel Switch C-series SN6010C from 12port to 48port density, after enabling additional ports, and adding on-demand port activation licenses.
Delivers outstanding availability and reliability by providing optional redundancy on all major components, such as power supplies and fans.

Fibre channel Storage Networking Services at a Cost-effective Price

HPE Storage Fibre Channel Switch C-series SN6010C supports innovative features such as virtual storage area network (VSANs), port channels, quality of service (QoS), SAN security, SAN management, hardware-enforced zoning, and in-service software upgrade (ISSU) at no additional cost to the user.
Includes VSAN technology that provides a cost-effective way to consolidate resources while providing high resiliency to potential fabric disruptions.
Provides advanced traffic management capabilities integrated into the HPE Storage Fibre Channel Switch C-series SN6010C to simplify deployment and optimization of core-edge fabrics.
N_Port ID Virtualization(NPIV) and N-Port Virtualization (NPV) technology provides independent management for each virtual machine and scaling of SANs without reaching Fibre Channel domain ID limits.

High Availability Platform

HPE Storage Fibre Channel Switch C-series SN6010C is designed for mission-critical environments in which downtime is unacceptable.
Offers non-disruptive software upgrades, dual hot-swappable power supplies (integrated fans for redundancy), hot-swappable fans, VSANs for fault isolation, port channels for ISL resiliency, and F-port trunking for resiliency on uplinks operating in NPV mode.

Simplified Management

HPE Storage Fibre Channel Switch C-series SN6010C supports SAN plug-and-play capability as well as built-in storage network management, with all features available through a command-line interface (CLI) or the Cisco Data Center Network Manager for simplified storage management.
Data Center Network Manager software provides a centralized management tool with task-based wizards that simplifies management of a standalone switch or multiple switches and fabrics. Starting NX-OS 9.2(1), Cisco DCNM is renamed as Cisco Nexus Dashboard Fabric Controller (NDFC).
Common platform architecture and the use of MDS 9000 NX-OS Software intelligent storage networking services across all MDS 9000 Family switches reduce ongoing operating expenses by providing a consistent set of provisioning, management, and diagnostic capabilities.

Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
United Arab Emirates 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)