location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN6750B 64Gb 48/128 48-port 64Gb Short Wave SFP56 Integrated Fibre Channel Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6750B 64Gb 48/128 48-port 64Gb Short Wave SFP56 Integrated Fibre Channel Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R8U61A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017547190 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:33:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Enhanced Security

With enhanced security and autonomous SAN technology, the HPE Storage Fibre Channel Switch B-series SN6750B takes the guesswork out of protecting and managing a network.
It enables a cyber-resilient network that protects against security threats, enables nonstop operations, and increases management automation.

Increase Performance for Application and Solid State Storage Architectures

The HPE Storage Fibre Channel Switch B-series SN6750B delivers increased performance through a combination of improved throughput and low latency across 64Gb links in hyper-scale virtualization, large cloud infrastructures, and growing flash-based storage environments.
Improved performance of NVMe storage with 50% lower switching latency than 32Gb. Latency for locally switched ports is 460 ns including forward error correction (FEC). [1]
With 96 SFP+ ports and 16 DD ports, it can scale up to 128 device ports for an aggregate throughput of 8.192Tbps. [1]

Ultra-dense and Highly Scalable

The HPE Storage Fibre Channel Switch B-series SN6750B scales up to 128 device ports in an efficiently designed 2U form factor, delivering increased port density and space utilization for simplified scalability.
Each of the 96 SFP+ ports and 16 DD ports supports 8, 10, 16, 32, and 64Gb FC speeds.
Provides flexibility to utilize high-speed 64Gb, 64Gb DD, 32Gb, 10Gb optics on demand to meet growing data center needs and provide backward compatibility to older infrastructures.

Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)