location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Surround 85 UC Microsoft Teams Certified USB-C Headset +USB-C/A Adapter +Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager Surround 85 UC Microsoft Teams Certified USB-C Headset +USB-C/A Adapter +Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G7T8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786456640 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 21:01:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Voyager Surround 85 UC Microsoft Teams Certified USB-C Headset +USB-C/A Adapter +Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music/Sport/Everyday Head-band Headset
  • - Wireless 3.5 mm connector USB connectivity Bluetooth 5.3 50 m
  • - Circumaural 20 - 20000 Hz 32 Ω 105 dB
  • - Microphone type: Built-in -37 dB
  • - Built-in battery Lithium-Ion (Li-Ion) 1100 mAh
More>>>
Clear audio, focused work

Engage in what's important and avoid distractions with a headset that delivers rich, clear audio for calls and music. Work where you want and sound your best with 6 built-in boomless mics plus 4 more to support adaptive ANC.

Concentrate in real comfort

Experience long-lasting comfort while you focus on work. You'll forget you're wearing a headset with the sleek carbon fiber design, ultra-soft ear cups, and adjustable headband for a weightless fit.

All day productivity

Boost efficiency with a headset and wireless charge stand designed to work as hard as you do. Experience non-stop communication with effortless docking, ensuring 21-hour talk time. Stay connected without skipping a beat.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music/Sport/Everyday
Headset type
Binaural
Product colour *
Black
Operating keys
Play/Pause, Volume +, Volume -
Volume control
Touch
Control type
Buttons, Touch
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP, AVDTP, AVRCP, HSP
Bluetooth version
5.3
Wireless range
50 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
105 dB
Driver unit
4 cm
Noise canceling
Yes
Microphone
Microphone type *
Built-in
Microphone
Microphone frequency
100 - 6800 Hz
Microphone sensitivity
-37 dB
Number of microphones
10
Microphone mute
Yes
Base station
Base station colour
Silver, White
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1100 mAh
Talk time
21 h
Battery recharge time
1 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
191 mm
Depth
77 mm
Height
181 mm
Weight
275 g
Packaging content
Charging stand
Yes
Carrying case
Yes
Cables included
3.5 mm to USB Type-C, USB Type-C to USB Type-A
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)