location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UMHHLBB/CI video wall display LCD Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UMHHLBB/CI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UMHHLBB/CI
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2025 18:17:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UMHHLBB/CI user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sales sheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UMHHLBB/CI video wall display LCD Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139,7 cm (55") LCD
  • - 1920 x 1080 pixels Full HD 16.78 million colours
  • - 500 cd/m² 4000:1 0,63 x 0,63 mm
  • - Indoor Black
  • - VESA mounting 600 x 400 mm
  • - Ethernet LAN USB port
  • - 143 W
More>>>
Deliver deeper visual impact
Deliver deeper visual impact

Samsung’s narrow bezel video wall features bezel–to-bezel width of 1.7mm that minimizes the visual distraction of video walls to elicit impacting imagery of products. The display produces a near-seamless picture across multiple screens without interruption, captivating and impressing customers.

Amplify image clarity in any environment
Amplify image clarity in any environment

Combined with a non-glare panel, the extreme narrow bezel video wall display is designed to help businesses create memorable content presentation even under ambient light. This panel evenly distributes light throughout the screen, eliminating glare while maintaining content vibrancy and accuracy.

Extend content presentation capabilities
Extend content presentation capabilities

Samsung’s video wall offers a powerful UHD viewing experience with minimal effort or additional equipment. As the first in the industry to have up to 5x5 wall configuration based on the use of DisplayPort 1.2 and HDMI ports, the display can project UHD content across multiple screens simultaneously.

Share accurate and uniform content
Share accurate and uniform content

Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung’s Color Expert Pro, a powerful free software program.

Cost saving mobile calibration with ease
Cost saving mobile calibration with ease

Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Enjoy continuous, long-term performance
Enjoy continuous, long-term performance

Samsung’s extreme narrow bezel video walls are engineered for long-term performance, eliminating maintenance expenses for users. The display features durable panels that prevent screen darkening, light leakage and picture deterioration.

Reliable content delivery for business
Reliable content delivery for business

Designed to maintain performance in various indoor environment conditions, Samsung’s video wall produces an engaging viewing experience with the elevated contrast ratios and brightness. With continuous 24/7 operations, the display enables vivid and reliable content delivery for every business need.

All-in-one box with versatile usability
All-in-one box with versatile usability

Backed by a Quad Core CPU, Signage Player Box allows for multi-source switching and a media player to coexist in a single box. Leveraging the embedded Samsung SMART Signage Platform, the box transforms video walls for faster information processing and easy content management with MagicINFO solution.

Highly configurable wall mounts
Highly configurable wall mounts

The user-friendly special wall mounts ensure easy installation of video walls through minimal steps. Sized to the dimensions of the video wall, the wall mount allows users to install the mount first and fit into the video wall, eliminating tedious efforts to measure and adjust the wall mount size.

Display
Display technology *
LCD
Display diagonal
139,7 cm (55")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Pixel pitch *
0,63 x 0,63 mm
Display brightness *
500 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Display diagonal (metric)
138 cm
Design
Placement supported *
Indoor
Bezel width (side)
1,15 mm
Bezel width (top)
0,55 mm
Bezel width (bottom)
0,55 mm
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Product colour
Black
Purpose
Universal
Ports & interfaces
HDMI ports quantity
2
HDMI input ports quantity
2
DVI port
No
DisplayPorts quantity
1
DisplayPorts in
1
Ethernet LAN
Yes
RS-232C
Yes
USB port
Yes
USB ports quantity
1
HDCP
Yes
Power
Power consumption (typical) *
143 W
Power
Energy efficiency scale
A to G
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
120 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1013 BTU/h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Sustainability
Certification
EMC FCC (USA) FCC Part 15, Subpart B class A CE (Europe) EN55022, EN55024 VCCI (Japan) V-3 (CISPR22) KCC (Korea) :KN22, KN24 BSMI (Taiwan) : CNS13438 (CISPR22) C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC(China) :GB9254-2008, GB17625.1-2012
Weight & dimensions
Width
1211,6 mm
Depth
96,3 mm
Height
682,4 mm
Weight
21 kg
Display width
1211,6 mm
Display depth
96,3 mm
Display height
682,4 mm
Display weight
21 kg
Packaging data
Cables included
AC
Remote control included
Yes
Package width
1355 mm
Package depth
310 mm
Package height
845 mm
Package weight
27,1 kg