location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com BR4100DC wired router Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR4100DC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR4100DC
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2019 15:37:13
The date of the most recent change of this product data-sheet in Icecat.
Network
Full duplex
Yes
Supports ISDN connection
No
Number of users
253 user(s)
LAN features
4 x 10/100 Mbits/sec RJ45 Base-T Port
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Protocols
Supported protocols
TCP/IP, UDP, ICMP, PPPoE, PPTP, NAT/PAT, DHCP, RIP1/2, PAP/CHAP, MS-CHAP.
Security
Firewall security
Network address translation (NAT) firewall
MAC address filtering
Yes
Packaging content
AC adapter included
Yes
Features
Certification
FCC class B, CE Mark & C-Tick
Design
Product colour *
Blue
Other features
Maximum data transfer rate
0 Gbit/s
Dimensions (WxDxH)
100 x 187 x 30 mm
Remote administration
Yes
Throughput
20 Mbits/sec
Connectivity technology
Wired
Connectivity LEDs
WAN, LAN
Input voltage
12 V