location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 1-Bay SATA Network Storage Enclosure 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Bay SATA Network Storage Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-313
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
USB 2.0 ports quantity
1
Design
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
System requirements
Minimum processor
1GHz
Minimum RAM
512 MB
System requirements
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
1,29 kg
Other features
Dimensions (WxDxH)
49 x 200 x 124 mm
Compatible operating systems
Windows Vista, WindowsXP SP2, Windows 2000 SP4
I/O ports
1 x 10/100/1000 Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:46:30
Uk has collected 10 expert reviews for D-Link 1-Bay SATA Network Storage Enclosure 3.5" and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:46:12
D-Links DNS-313 is one of the cheapest NAS enclosures here. Its also one of only two that can be connected directly to a computer using USB. Fitting a disk is effortless since it doesnt require any screws. The web configuration interface is simi...
60%
Brand Image Product code Product Stock Price from
D-Link DNS-343 storage drive enclosure D-Link DNS-343 storage drive enclosure
(show image)
DNS-343 DNS-343 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)