location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 2550Ln Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color 2550Ln
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3703A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2006
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 2550Ln Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 20 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 125 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB Built-in processor 264 MHz
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, draft quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
29 s
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
125 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
192 MB
Built-in processor
Yes
Processor family
Motorola CFV4e
Processor frequency
264 MHz
Design
Product colour *
Black, White
Power
Power consumption (printing) *
381 W
Power consumption (standby)
18 W
Power consumption (off)
1 W
Weight & dimensions
Width
482 mm
Depth
452 mm
Height
325 mm
Weight
21,8 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:13:13
Uk has collected 13 expert reviews for HP LaserJet Color 2550Ln Colour 600 x 600 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-06-25 06:13:13
Colour laser printing has never been more affordable and HPs Color LaserJet 2550Ln is a case in point. At a price that wont put off home users, the HP is ideal for people who want something to use for personal or work purposes - and as it is networ...
Bottom line The 2550Ln is a good deal and the running costs will please you, especially if you dont expect to do too many heavy-duty print runs. The quality, though, is nothing to shout about and if youre looking for better quality prints then youll need to be...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:13:13
The HP Color LaserJet 2550L is so compact you can hardly believe its a colour laser printer. The neat exterior conceals a clever carousel design that squeezes the toner and rollers into a surprisingly small space. This units price looks like a bargai...
60%
zdnet.co.uk
Updated:
2015-06-25 06:13:13
This colour laser printer has a bare-bones configuration and slow colour print speeds, but it is extremely affordable, offers great print quality and can be upgraded as your printing needs change.
73%