location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo TX FM 512MB 0,512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo TX FM 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PD051100016
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs MuVo TX FM 512MB 0,512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0,512 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 90 dB
  • - FM radio Voice recording
  • - Continuous audio playback time: 14 h AAA Alkaline
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:19
Uk has collected 6 expert reviews for Creative Labs MuVo TX FM 512MB 0.512 GB and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2014-01-03 12:51:19
As the name suggests, the Muvo TX FM is more than just an MP3 player - Creative has also managed to squeeze in an FM radio along with 256Mb of flash memory.This gives you more musical choice if you are on a particularly long trip - the battery life is...
Good FM radio, Good battery life, Good audio...
Bad Headphones arent the best...
Bottom line As the name suggests, the Muvo TX FM is more than just an MP3 player - Creative has also managed to squeeze in an FM radio along with 256Mb of flash memory.This gives you more musical choice if you are on a particularly long trip - the battery life is...
100%
goodgearguide.com.au
Updated:
2014-01-03 12:51:19
Creatives MuVo TX FM MP3 player combines a wide range of audio features into a lightweight, palm-sized player.
60%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs DMP FX100 512Mb black/silver 0,512 GB Black, Silver
(show image)
70PF170200002 DMP FX100 512Mb black/silver 0.00
(excl. VAT)
0 (incl. VAT)