location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Chimei 22" widescreen LCD monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chimei Check ‘Chimei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22" widescreen LCD monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMV 223D
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Chimei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chimei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chimei 22" widescreen LCD monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 330 cd/m² 800:1
  • - 48 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:44:49
Uk has collected 2 expert reviews for Chimei 22" widescreen LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2017-03-01 09:44:49
Our spirits dropped a notch or two on our excite-o-meter when we unpacked this 22-inch widescreen monitor. Black-and-silver plastic combos are hardly eye-catching these days, and on more than one occasion its been an early indication of a cheaply made...
Good Robust build, Strong pictures, Easy to adjust picture...
Bad Unattractive, Quite heavy...
Bottom line Our spirits dropped a notch or two on our excite-o-meter when we unpacked this 22-inch widescreen monitor. Black-and-silver plastic combos are hardly eye-catching these days, and on more than one occasion its been an early indication of a cheaply made...
80%
expertreviews.co.uk
Updated:
2017-03-01 09:44:49
Mirai began to rebrand its monitors as Chimei in 2007. The 22in widescreen CMV 223D is the first Chimei-branded model weve seen. The screen has a slim 17mm brushed silver bezel and is mounted on a matt black stand, which doesnt feel very sturdy. J...
40%