location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 642A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
642A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB400A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029215424 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:11:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 642A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 7500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Black toner page yield *
7500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Total amount of recycled materials used for making
15%
Country of origin
China, Japan
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
148 mm
Depth
400 mm
Height
268 mm
Weight
1,7 kg
Packaging data
Package width
400 mm
Package depth
148 mm
Packaging data
Package height
268 mm
Package weight
2,2 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1210 x 1000 x 1209 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 952 mm
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
60 pc(s)
Pallet weight
197 g
EUR-pallet weight
130 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
16 pc(s)
Number of cartons per pallet
48 pc(s)
Quantity per pallet
48 pc(s)
Quantity per EUR-pallet
48 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP CB402A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP CB402A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15085DK Yellow Laser Toner - HP CB402A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP CB403A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP CB403A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15084DK Magenta Laser Toner - HP CB403A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP CB401A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP CB401A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15083DK Cyan Laser Toner - HP CB401A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP CB400A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP CB400A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15082DK Black Laser Toner - HP CB400A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74005B toner cartridge Black V7 V74005B toner cartridge Black
(show image)
V74005B V74005B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)