location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-S62 2000 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-S62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H283140
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:03:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-S62 2000 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 762 - 8890 mm (30 - 350") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 231 W
More>>>
Projector
Screen size compatibility *
762 - 8890 mm (30 - 350")
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Throw ratio
1.45 - 1.96:1
Offset
9.6:1
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
35 dB
Country of origin
China
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Display
Display diagonal
1,42 cm (0.56")
Power
Power consumption (typical) *
231 W
Power consumption (standby) *
4,3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2,7 kg
Package width
378 mm
Package depth
418 mm
Package height
188 mm
Package weight
4,58 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
44 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,22 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
66 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,22 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
327 x 245 x 92 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Interface
USB 2.0 Type B
Lens system
F = 1.44
Connectivity technology
Wired