location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3900DN/KL3 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3900DN/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102F93NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-3900DN/KL3 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
15 s
Time to first page (black, normal)
10,5 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Maximum input capacity
2500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Performance
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
PowerPC 750
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Certification
TÜV/GS, CE, PTS ISO 9001 & ISO 14001
Power
Power consumption (standby)
10 W
Power consumption (PowerSave)
4,9 W
Weight & dimensions
Weight
16,7 kg
Dimensions (WxDxH)
382 x 394 x 320 mm
Other features
Standard media sizes
A4, A5, B5, Letter, Legal, Custom (148 x 210 mm ~ 216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Power consumption (active)
475 W
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3), PDF direct print, Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630
Stand-by LED
Yes