location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé Z930-188 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") HD 6 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z930-188
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT234E-0CU04JCE show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:24:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé Z930-188 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") HD 6 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-3337U 1,8 GHz Processor cores: 2
  • - 33,8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 6,2 h
  • - Windows 7 Professional 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 00:47:31
Uk has collected 50 expert reviews for Toshiba Portégé Z930-188 Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") HD 6 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2013-09-27 00:47:30
The Toshiba Portégé Z930 is a 13.3" ultrabook that's just 1.59 cm thick and weighs under 1.2 kg. It also has a matte screen panel, which is sure to please...
Good Good levels of processing power, Quiet (35 dB(A) when working hard), Highcontrast matte screen (600:1), Goodquality headphones out, Separate headphones and mic sockets, HDMI and VGA outs, No need for adapters (standardformat connections used)...
Bad Not so good for games, Onscreen colour fidelity could be better (Delta E = 10), TN screen (tight vertical viewing angles), Poorquality speakers...
Bottom line The Toshiba Portégé Z930 has plenty of qualities for users on the move. It's slim, powerful, light, and has a decent battery life, a good set of connections and a matte screen finish. With a better screen and speakers, it could easily have bagged a fifth...
80%
techadvisor.co.uk
Updated:
2013-09-27 00:47:31
The Toshiba Portégé Z930 shares the same chassis as its predecessor, the Z830. The Toshiba Z830 was the company’s first ultrabook, an attempt to clone the look and specification of the Apple MacBook Air. But as a development of the Z830, it means the Z...
Bottom line Toshiba's Z930-108 could make a good choice as a portable business laptop. It's thin, extremely light and has good build quality. Features are abundant and it’s a fast performer too. But the Z930-108 doesn't quite deserve the ultimate business laptop t...
70%
goodgearguide.com.au
Updated:
2013-09-27 00:47:31
The Toshiba Portege Z930 (model PT235A-00V00D01) is a 13.3in Ultrabook designed specifically for business users. It carries features such as a vPro chipset, a fingerprint reader, a matte screen and integrated mobile broadband support, yet it's still a...
Good Core i7 CPU, Fast SSD, Built-in HDMI, VGA, Ethernet, Battery life...
Bad Screen's viewing angles, Touchpad could be better, No keyboard backlight, Only one USB 3.0 port...
Bottom line Toshiba's thin-and-light Portege Z930 ships with business features such as a vPro chipset, biometrics and integrated 3G, in addition to a useful range of built-in ports. It could use a better screen, touchpad and keyboard, but its overall usability is sti...
80%
itproportal.com
Updated:
2013-09-27 00:47:31
Long before Apple had created the MacBook Air and Intel coined the term Ultrabook, there was the Toshiba Portege. This dipped to around 1.5kg more than a decade ago, yet still provided a useful battery life and decent performance. Today, the Portege model...
Good Bestinclass processor performance, Good graphics power for an Ultrabook, Fullsized VGA, HDMI & GbE ports, SIM slot for 3G wireless data...
Bad Only reasonable battery life, Pricey...
Bottom line As with pretty much every Portege before it, the Z930-10Q is a mightily impressive bit of kit. Its performance belies its size considerably, and its battery life is reasonable if not exceptional in its class. Unfortunately, all this quality comes at a c...
90%
trustedreviews.com
Updated:
2013-09-27 00:47:31
Business-ready Ultrabooks aren't exactly plentiful even now the standard has matured. In fact, as far as we're aware only the Dell XPS 13 , HP Folio 13 and of course Lenovo's ThinkPad Ultrabooks even offer TPM. However, when we looked at the Toshiba Satel...
Good Lightest 13-inch laptop ever, Fully featured, Powerful, Good battery life...
Bad Not the most attractive, Minor upgrade to last model, Expensive, Average screen and keyboard...
Bottom line The Toshiba Portege Z930 might be the lightest 13in laptop in the world - which is undeniably impressive - but it's not the prettiest or the best. Admittedly there's not an awful lot of choice when it comes to business-capable Ultrabooks, especially ones...
70%
digitalone.com.sg
Updated:
2013-09-27 00:47:31
Toshiba's Portege Z930 is one of the new breed of Ultrabooks in the market.For the uninitiated, Ultrabooks are essentially thin and lightweight notebooks running on the latest Intel Core processor.They are generally easy to lug around in your backpack...
Good Chic design; slim and lightweight; plenty of security features; long battery life; runs smooth...
Bad Pricey.
Bottom line The Z930 has more than good looks going for it. The slim and lightweight chassis houses some of the latest components which allow the notebook to operate super smoothly...
80%
evogadget.com
Updated:
2013-09-27 00:47:31
When we turned our attention to the laptop universe, there was one model in particular that caught our attention: Toshiba's £1,300 Portege Z930-10Q. But mostly for how slim it was. Because its other offerings didn't really sparked our imagination. And now...
Bottom line Toshiba is not one to disappoint every time they release something new. But their Portege Z930-10Q is not quite what we expected from the company. The price might scare some customers away, for one. But keeping things into perspective, this laptop succee...
0%
techsmart.co.za
Updated:
2014-03-01 01:53:06
While we have been on a steady diet of ultrabooks this year, Toshiba had been conspicuously absent. That is, until the Z930 graced our review desk. Most noticeable about the 13.3” ultrabook, at least at first, is how incredibly lightweight it is. In bo...
0%
techsmart.co.za
Updated:
2016-02-04 08:55:35
While we have been on a steady diet of ultrabooks this year, Toshiba had been conspicuously absent. That is, until the Z930 graced our review desk. Most noticeable about the 13.3” ultrabook, at least at first, is how incredibly lightweight it is. In boxin...
Good Exceedingly light, Great battery life, Solid construction, Fast performance, Excellent colour saturation for a matte display...
Bad Shallow key presses, Screen wavers under heavy typing, Expensive...
0%
cnwintech.com
Updated:
2016-12-02 11:32:49
The use of the latest operating system becomes the mainstay of this ultrabook. Windows 8 emergence seems utilized by the various of new laptops late last year. Microsoft released Windows 8 to update their operating system. It is also a marketing strategy...
Good Slim design, lightweight, Support Windows 8 OS, Finger Print, Backlighted keyboard...
Bad frail screen lid, the price bit expensive...
71%