location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-M8100DN 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-M8100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE13401BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-M8100DN 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 220000 pages per month
  • - Total number of input trays: 1 Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB 600 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
28 ppm
Warm-up time
19 s
Features
Maximum duty cycle *
220000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 3, PCL 5c, PCL 6, PDF 1.7
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
1
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum number of input trays
4
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
LPR, FTP, IPP, Port 9100, WSD, Net BIOS
Supported network protocols (IPv6)
TCP/IPv6, IPSec
Management protocols
SNMP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
5 lines
Certification
IEC61000-4-3, IEC61000-4-2, IEC61000-4-4, IEC61000-4-5, IEC61000-4-6, IEC61000-4-8, IEC61000-4-11, EN55022
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
490 mm
Depth
410 mm
Height
320 mm
Weight
21 kg
Packaging data
Package width
540 mm
Package depth
600 mm
Package height
430 mm
Package weight
25,6 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
137 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
137 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Epson WorkForce AL-C300DN Colour 1200 x 1200 DPI A4 Epson WorkForce AL-C300DN Colour 1200 x 1200 DPI A4
(show image)
C11CE10401BY AL-C300DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce AL-C300TN Colour 1200 x 1200 DPI A4 Epson WorkForce AL-C300TN Colour 1200 x 1200 DPI A4
(show image)
C11CE09401BZ AL-C300TN 0.00
(excl. VAT)
0 (incl. VAT)