location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56/56/57 Combo-pack Inkjet Print Cartridges CD944FC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56/56/57 Combo-pack Inkjet Print Cartridges CD944FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD944FC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631999950 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 14:36:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 56/56/57 Combo-pack Inkjet Print Cartridges CD944FC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 1040 pages
  • - Black ink cartridges quantity: 2 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 450c, 5160, 5550, 5551, 5652, 9650, 9680 / HP OfficeJet 4110, 4255, 4256, 5510, 6110 / HP PSC 1110, 1210, 1311, 1315, 1318, 1350, 2110, 2310, 2405, 2410, 2450, 2510, 2550 / HP Photosmart 7260, 7450, 7550, 7755, 7760
Black ink cartridges quantity
2
Colour ink cartridges quantity
1
Black ink page yield *
1040 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CD944FC
HP segment
Enterprise
Weight & dimensions
Width
194,3 mm
Depth
53,9 mm
Height
158,8 mm
Packaging data
Package width
194,3 mm
Package depth
53,9 mm
Package height
158,8 mm
Package weight
270 g
Logistics data
Pallet dimensions (W x D x H)
1219,2 x 1016 x 876,3 mm
Pallet weight
135,9 g
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)