location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 980-001054 speaker set 60 W Universal Black 2.1 channels 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Speakers z533
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-001054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058675
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 924517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:47:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech 980-001054 speaker set 60 W Universal Black 2.1 channels 15 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60 W 2.1 channels
  • - Number of satellite speakers: 2 15 W
  • - Wired
  • - Line-in 3.5 mm
  • - Remotely operated Volume control: Rotary
  • - Black
More>>>
Performance
RMS rated power *
60 W
Peak Music Power Output (PMPO)
120 W
Recommended usage *
Universal
Product colour *
Black
Remotely operated
Yes
Remote control type
Wired
Volume control
Rotary
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
15 W
Satellite speaker impedance
4 Ω
Satellite speaker tweeter diameter
6,6 cm (2.6")
Satellite speaker tweeters quantity
1
Satellite speaker dimensions (WxDxH)
100 x 85 x 170 mm
Satellite speaker weight
525 g
Subwoofer
Subwoofer RMS power
30 W
Subwoofer impedance
6 Ω
Subwoofer driver diameter (imperial)
13,3 cm (5.25")
Subwoofer dimensions (W x D x H)
255 x 195 x 265 mm
Subwoofer weight
4 kg
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Power plug type
Type C
Technical details
Frequency range
55 - 20000 Hz
Packaging content
Cables included
Audio (3.5mm)
User guide
Yes
Remote control included
Yes
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Headphone outputs
1
Line-in
Yes
Line-in connectivity
3.5 mm
Headphone connectivity
3.5 mm
Headphone out
Yes
Logistics data
Harmonized System (HS) code
85182200
Quantity per intermodal container (20ft)
970 pc(s)
Quantity per intermodal container (40ft)
2020 pc(s)
Quantity per pallet
60 pc(s)
Master (outer) case width
295 mm
Master (outer) case length
465 mm
Master (outer) case height
395 mm
Master (outer) case weight
13,4 kg
Packaging data
Package width
225 mm
Package depth
373 mm
Package height
277 mm
Package weight
5,99 kg
Package type
Box
Other features
Audio RCA inputs
2
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:31:21
Uk has collected 20 expert reviews for Logitech Multimedia Speakers z533 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcgamers.net.au
Updated:
2016-11-15 01:31:21
Logitech has wowed us again with their Z533 speakers. If you're in the market for a new set of 2.1 speakers for your desktop or console, read on to see why these should be at the top of your list.Although I tend to prefer a headset when gaming, I also lik...
Bottom line As with all of the other Logitech products that I've seen in the last 2 years, build quality and finish are of a high standard. Obviously Logitech has products for different consumers and budgets but at this enthusiast level, as with the 'G' series gami...
0%
pctechreviews.com.au
Updated:
2016-12-29 20:02:55
Logitech has wowed us again with their Z533 speakers. If you're in the market for a new set of 2.1 speakers for your desktop or console, read on to see why these should be at the top of your list.Although I tend to prefer a headset when gaming, I also lik...
Good Great sound for music, video an especially gaming, Intuitive and practical volume controller with bass control, aux in and headphone out connections, Both 3.5mm and RCA inputs, Good value for money at the street price so shop around, Adequate cable length...
Bad The mirror finish can show up fingerprints and dust...
Bottom line As with all of the other Logitech products that I've seen in the last 2 years, build quality and finish are of a high standard. Obviously Logitech has products for different consumers and budgets but at this enthusiast level, as with the 'G' series gaming...
0%
uk.hardware.info
Updated:
2017-08-12 02:27:16
The market for pc-speakers has not been the most lively one, however there are still quite some sets on offer. Although there are the necessary alternatives for listening to music on the computer, there is also something to say for the ‘old-fashioned' s...
Bottom line The market for pc-speakers is a sad affair anno 2016. With most brands the focus seems to be the price, but it is clear that it is difficult to build a proper speakerset for less than 85 pounds / 100 euros. In fact, we should not recommend any of the ch...
0%
thestreamingblog.com
Updated:
2019-11-24 07:09:16
For quite some time now, Logitech has been building quality speakers, with consumers applauding the build, quality, and affordability of their models. With a price tag hovering around a little over $160AUD, the Logitech Z533 2.1 speaker system has officia...
90%
Brand Image Product code Product Stock Price from
Logitech 980-001202 speaker set 40 W Universal Black 2.1 channels 8 W Logitech 980-001202 speaker set 40 W Universal Black 2.1 channels 8 W
(show image)
980-001202 Z333 Speaker System with Subwoofer 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 980-000468 speaker set 500 W Universal Black 5.1 channels 67 W Logitech 980-000468 speaker set 500 W Universal Black 5.1 channels 67 W
(show image)
980-000468 Surround Sound Speakers Z906 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 980-000403 speaker set 200 W Universal Black 2.1 channels 35 W Logitech 980-000403 speaker set 200 W Universal Black 2.1 channels 35 W
(show image)
980-000403 Speaker System Z623 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
(show image)
980-000356 Speaker System Z323 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
(show image)
980-000321 Speaker System Z523 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)